Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD2A22A1AB4K6L4

Description
Product Highlights Coplanar Pressure Transmitter Differential –250 to 250 inH2O (–623 to 623 mbar) 4–20 mA with Digital Signal Based on HART Protocol Coplanar 316L SST Glass-filled PTFE Silicone Aluminum Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST CSA and ATEX Explosion-proof, Intrinsically Safe, and Division 2 (combination of C6 and K8) Austenitic 316 SST Bolts Best-in-Class performance with up to 0.04% reference accuracy Industry first installed five-year stability Unmatched Dynamic Performance Coplanar™ platform enables integrated pressure, flow, and level solutions Advanced PlantWeb® Functionality to increase plant productivity
Description
Product Highlights Coplanar Pressure Transmitter Differential –250 to 250 inH2O (–623 to 623 mbar) 4–20 mA with Digital Signal Based on HART Protocol Coplanar 316L SST Glass-filled PTFE Silicone Aluminum Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST CSA and ATEX Explosion-proof, Intrinsically Safe, and Division 2 (combination of C6 and K8) Austenitic 316 SST Bolts Best-in-Class performance with up to 0.04% reference accuracy Industry first installed five-year stability Unmatched Dynamic Performance Coplanar™ platform enables integrated pressure, flow, and level solutions Advanced PlantWeb® Functionality to increase plant productivity

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD2A22A1AB4K6L4 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD2A22A1AB4K6L4
Differential Pressure Transmitter 3051CD2A22A1AB4K6L4
Product Highlights Coplanar Pressure Transmitter Differential –250 to 250 inH2O (–623 to 623 mbar) 4–20 mA with Digital Signal Based on HART Protocol Coplanar 316L SST Glass-filled PTFE Silicone Aluminum Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST CSA and ATEX Explosion-proof, Intrinsically Safe, and Division 2 (combination of C6 and K8) Austenitic 316 SST Bolts Best-in-Class performance with up to 0.04% reference accuracy Industry first installed five-year stability Unmatched Dynamic Performance Coplanar™ platform enables integrated pressure, flow, and level solutions Advanced PlantWeb® Functionality to increase plant productivity

Product Highlights

  • Coplanar Pressure Transmitter
  • Differential
  • –250 to 250 inH2O (–623 to 623 mbar)
  • 4–20 mA with Digital Signal Based on HART Protocol
  • Coplanar
  • 316L SST
  • Glass-filled PTFE
  • Silicone
  • Aluminum
  • Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST
  • CSA and ATEX Explosion-proof, Intrinsically Safe, and Division 2 (combination of C6 and K8)
  • Austenitic 316 SST Bolts
  • Best-in-Class performance with up to 0.04% reference accuracy
  • Industry first installed five-year stability
  • Unmatched Dynamic Performance
  • Coplanar™ platform enables integrated pressure, flow, and level solutions
  • Advanced PlantWeb® Functionality to increase plant productivity
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD2A22A1AB4K6L4
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA3403 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 43.51 to 725 psi (30.62 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTW-P100R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details