WIKA Instrument, LP Non-Incendive Pressure Transmitter,0-8K PSI 4348385

Description
Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM approved Non-incendive for Class I Division 2 hazardous locations Engineered to meet the harsh demands of gas compressor applications Do not require the use of intrinsically safe barriers NACE MR-01-75 compliant 4-20 mA or low power 1-5 volt output signals available
Datasheet
Description
Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM approved Non-incendive for Class I Division 2 hazardous locations Engineered to meet the harsh demands of gas compressor applications Do not require the use of intrinsically safe barriers NACE MR-01-75 compliant 4-20 mA or low power 1-5 volt output signals available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Incendive Pressure Transmitter,0-8K PSI - 4348385 - Transcat, Inc.
Rochester, NY, USA
Non-Incendive Pressure Transmitter,0-8K PSI
4348385
Non-Incendive Pressure Transmitter,0-8K PSI 4348385
Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM approved Non-incendive for Class I Division 2 hazardous locations Engineered to meet the harsh demands of gas compressor applications Do not require the use of intrinsically safe barriers NACE MR-01-75 compliant 4-20 mA or low power 1-5 volt output signals available

Product Highlights

  • 4-20MA 1/4NPT 1/2C 6'CBL
  • FM approved Non-incendive for Class I Division 2 hazardous locations
  • Engineered to meet the harsh demands of gas compressor applications
  • Do not require the use of intrinsically safe barriers
  • NACE MR-01-75 compliant
  • 4-20 mA or low power 1-5 volt output signals available
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 4348385
Product Name Non-Incendive Pressure Transmitter,0-8K PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P25R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details