Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD1A22A1AB4E5Q4

Description
Product Highlights 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST E5 - FM Explosion-proof, Dust Ignition-Proof Q4 - Calibration Certificate
Datasheet
Description
Product Highlights 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST E5 - FM Explosion-proof, Dust Ignition-Proof Q4 - Calibration Certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD1A22A1AB4E5Q4 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD1A22A1AB4E5Q4
Differential Pressure Transmitter 3051CD1A22A1AB4E5Q4
Product Highlights 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST E5 - FM Explosion-proof, Dust Ignition-Proof Q4 - Calibration Certificate

Product Highlights

  • 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 2 - Coplanar
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Polyurethane-covered Aluminum
  • B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST
  • E5 - FM Explosion-proof, Dust Ignition-Proof
  • Q4 - Calibration Certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD1A22A1AB4E5Q4
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA1099 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Differential
Working Pressure Range 29.01 to 145 psi (20.41 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTE-P10R-Q3-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details