Fluke Premium Pressure Transmitter Test Hose Kit,10K 4636393

Description
Fluke 700TTH10K Highlights 10,000 psi rating Included 1/8" NPT connection for permanent mount to a calibrator or test pump No tools required, 1/4" NPT male connector for connection to a transmitter Each Fluke 700TTH10K Includes One (1) premium hose kit and adapters Premium/no tools required ¼" NPT transmitter connection fitting
Description
Fluke 700TTH10K Highlights 10,000 psi rating Included 1/8" NPT connection for permanent mount to a calibrator or test pump No tools required, 1/4" NPT male connector for connection to a transmitter Each Fluke 700TTH10K Includes One (1) premium hose kit and adapters Premium/no tools required ¼" NPT transmitter connection fitting

Suppliers

Company
Product
Description
Supplier Links
Premium Pressure Transmitter Test Hose Kit,10K - 700TTH10K - Transcat, Inc.
Rochester, NY, USA
Premium Pressure Transmitter Test Hose Kit,10K
700TTH10K
Premium Pressure Transmitter Test Hose Kit,10K 700TTH10K
Fluke 700TTH10K Highlights 10,000 psi rating Included 1/8" NPT connection for permanent mount to a calibrator or test pump No tools required, 1/4" NPT male connector for connection to a transmitter Each Fluke 700TTH10K Includes One (1) premium hose kit and adapters Premium/no tools required ¼" NPT transmitter connection fitting

Fluke 700TTH10K Highlights

  • 10,000 psi rating
  • Included 1/8" NPT connection for permanent mount to a calibrator or test pump
  • No tools required, 1/4" NPT male connector for connection to a transmitter

Each Fluke 700TTH10K Includes

  • One (1) premium hose kit and adapters
  • Premium/no tools required ¼" NPT transmitter connection fitting
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 700TTH10K
Product Name Premium Pressure Transmitter Test Hose Kit,10K
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure transmitter - SPTE-V1R-Q4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details