Vishay Intertechnology, Inc. Through-Hole 64.1V 104V TVS Protection Diode 1N6292A-E3/54

Description
TVS Diode, 1.5kW, Unidirectional, 64.1V, 104V, Through Hole Product overview: 1N6292A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 64.1V, 104V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 64.1V, 104V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6292A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 1.5kW, Unidirectional, 64.1V, 104V, Through Hole Product overview: 1N6292A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 64.1V, 104V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 64.1V, 104V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6292A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 64.1V 104V TVS Protection Diode - 144-1N6292A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 64.1V 104V TVS Protection Diode
144-1N6292A-E3/54
Through-Hole 64.1V 104V TVS Protection Diode 144-1N6292A-E3/54
TVS Diode, 1.5kW, Unidirectional, 64.1V, 104V, Through Hole Product overview: 1N6292A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 64.1V, 104V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 64.1V, 104V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6292A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, Unidirectional, 64.1V, 104V, Through Hole Product overview: 1N6292A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 64.1V, 104V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 64.1V, 104V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6292A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1N6292A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
104V Clamp 14.6A Ipp Tvs Diode Through Hole 1.5KE

104V Clamp 14.6A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1035358-1N6292A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035358-1N6292A-E3/54
Circuit Protection - TVS - Diodes 1035358-1N6292A-E3/54
Win Source Part Number: 1035358-1N6292A-E3/5 4 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,400 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64.1V Voltage - Breakdown (Min): 71.3V Voltage - Clamping (Max) @ Ipp: 104V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 14.6A Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SMCJ58A; SMCJ60A; TPSMC68A; SMCJ1.5KE7.5A-TP; SMCJ1.5KE6.8A-TP; TPSMC75A1N6292A-E354 ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N6292

Win Source Part Number: 1035358-1N6292A-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64.1V
Voltage - Breakdown (Min): 71.3V
Voltage - Clamping (Max) @ Ipp: 104V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.6A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMCJ58A; SMCJ60A; TPSMC68A; SMCJ1.5KE7.5A-TP; SMCJ1.5KE6.8A-TP; TPSMC75A1N6292A-E354;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N6292

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6292A-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6292A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6292A-E3/54
TVS DIODE 64.1VWM 104VC 1.5KE

TVS DIODE 64.1VWM 104VC 1.5KE

Supplier's Site
Transient Suppressor Diode,single,unidirectional,64.1V V(Rwm),axial-9.5 Vishay - 78K2820 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,64.1V V(Rwm),axial-9.5 Vishay
78K2820
Transient Suppressor Diode,single,unidirectional,64.1V V(Rwm),axial-9.5 Vishay 78K2820
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,64.1V V(RWM),Axial-9.5

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,64.1V V(RWM),Axial-9.5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-1N6292A-E3/54 1N6292A-E3/54-ND 1035358-1N6292A-E3/54 1N6292A-E3/54 78K2820
Product Name Through-Hole 64.1V 104V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,64.1V V(Rwm),axial-9.5 Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201AA, DO-27, Axial 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data