Vishay Intertechnology, Inc. 50V 1A Diode and Rectifier 1N6478-E3/97

Description
DIODE GEN PURP 50V 1A DO213AB Product overview: 1N6478-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6478-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 1A DO213AB Product overview: 1N6478-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6478-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 1A Diode and Rectifier - 280-1N6478-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-1N6478-E3/97
50V 1A Diode and Rectifier 280-1N6478-E3/97
DIODE GEN PURP 50V 1A DO213AB Product overview: 1N6478-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6478-E3/97 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1A DO213AB Product overview: 1N6478-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6478-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N6478-E3/97-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6478-E3/97-ND
Single Diodes 1N6478-E3/97-ND
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N6478-E3/97 - 105072-1N6478-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N6478-E3/97
105072-1N6478-E3/97
Diodes, Rectifiers - Single - 1N6478-E3/97 105072-1N6478-E3/97
Manufacturer: Vishay Win Source Part Number: 105072-1N6478-E3/97 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 105072-1N6478-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N6478-E3/97
Rectifiers 1N6478-E3/97
Rectifiers 50 Volt 1.0 Amp 30 Amp IFSM

Rectifiers 50 Volt 1.0 Amp 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6478-E3/97 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6478-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers 1N6478-E3/97
DIODE GEN PURP 50V 1A DO213AB

DIODE GEN PURP 50V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N6478-E3/97 1N6478-E3/97-ND 105072-1N6478-E3/97 1N6478-E3/97 1N6478-E3/97
Product Name 50V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N6478-E3/97 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-213AB
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT720,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Diode Arrays - 448-BAS4005WH6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
8 suppliers