246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 154VWM 246VC 1.5KE
TVS Diode Uni-Dir 154V 1.5KW Case 1.5KE
TVS Diode Uni-Dir 154V 1.5KW Case 1.5KE
TVS Diode Uni-Dir 154V 1.5KW Case 1.5KE
TVS DIODE 154VWM 246VC 1.5KE
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1N6302A-E3/54TR-ND | 9026607 | 9026607P | 1N6302A-E3/54 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5ke | 1.5KE | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 246 volts | 246 volts | ||
| VBR | 171 volts | 171 volts |