125V Clamp Ipp Tvs Diode Through Hole Axial
TVS DIODE 77.8VWM 125VC AXIAL
TVS DIODE 77.8VWM 125VC AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6294A-ND | 1N6294A | 1N6294A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial | DO-201; DO-201AD, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 125 volts | 125 volts | 125 volts |