41.4V Clamp 69A (8/20µs) Ipp Tvs Diode Through Hole Axial
UNI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
TVS DIODE 24VWM 41.4VC AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6465-ND | 36AJ2211 | 1N6465 |
| Product Name | TVS Diodes | Uni-Directional Tvs B-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | B, Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 41.4 volts | 41.4 volts |