63.5V Clamp 135A (8/20µs) Ipp Tvs Diode Through Hole Axial
UNI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
TVS DIODE 40.3VWM 63.5VC AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6475-ND | 36AJ2234 | 1N6475 |
| Product Name | TVS Diodes | Uni-Directional Tvs C-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | G, Axial | Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 63.5 volts | 63.5 volts |