92V Clamp 16.3A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 58.1VWM 92VC 1.5KE
TVS DIODE 58.1VWM 92VC 1.5KE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1N6291A-E3/54TR-ND | 1N6291A-E3/54 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 92 volts | 92 volts |