Win Source Part Number: 1030916-1N6289A-E3/5
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 47.8V
Voltage - Breakdown (Min): 53.2V
Voltage - Clamping (Max) @ Ipp: 77V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 19.5A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMCJ1.5KE56A-TP; TPSMC56A; SMCJ45A; 1.5SMC51A-E3/57T; SMCJ43A; TPSMC51A1N6289A-E354
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N6289
TVS Diode 1.5kW Unidirectional 77V Clamping 19.5A Surge Product overview: 1N6289A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 77V, 19.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 77V, 19.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6289A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 47.8VWM 77VC 1.5KE
77V Clamp 19.5A Ipp Tvs Diode Through Hole 1.5KE
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 47.8VWM 77VC 1.5KE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030916-1N6289A-E3/54 | 144-1N6289A-E3/54 | 112-1N6289A-E3/54CT-ND | 78K2794 | 1N6289A-E3/54 |
| Product Name | Circuit Protection - TVS - Diodes | 77V 19.5A TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,47.8V V(Rwm),axial-9.5 Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-201AA, DO-27, Axial | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 77 volts | 77 volts | 77 volts | ||
| VBR | 53.2 volts | 53.2 volts | 53.2 volts |