Vishay Precision Group 113V 13.3A TVS Protection Diode 1N6293A-E3/54

Description
1.5kW Unidirectional TVS Diode, 113V Clamp, 13.3A Peak Pulse Product overview: 1N6293A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 113V, 13.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 113V, 13.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6293A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Unidirectional TVS Diode, 113V Clamp, 13.3A Peak Pulse Product overview: 1N6293A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 113V, 13.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 113V, 13.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6293A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
113V 13.3A TVS Protection Diode - 144-1N6293A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
113V 13.3A TVS Protection Diode
144-1N6293A-E3/54
113V 13.3A TVS Protection Diode 144-1N6293A-E3/54
1.5kW Unidirectional TVS Diode, 113V Clamp, 13.3A Peak Pulse Product overview: 1N6293A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 113V, 13.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 113V, 13.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6293A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 113V Clamp, 13.3A Peak Pulse Product overview: 1N6293A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 113V, 13.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 113V, 13.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6293A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1N6293A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1N6293A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1035359-1N6293A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035359-1N6293A-E3/54
Circuit Protection - TVS - Diodes 1035359-1N6293A-E3/54
Win Source Part Number: 1035359-1N6293A-E3/5 4 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 1,400 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 70.1V Voltage - Breakdown (Min): 77.9V Voltage - Clamping (Max) @ Ipp: 113V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.3A Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): 1SMC70AT3; TPSMC82A; SMCJ64A; SMCJ1.5KE7.5A-TP; 1.5SMC8.2A; 1V5KE82A; TPSMC75A1N6293A-E354 ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N6293A-E3/54-ND,1N6 293A-E3/54GIDKR,1N62 93A-E3/54GITR,1N6293 A-E3/54GIDKR-ND,1N62 93A-E3/54GICT Base Product Number: 1N6293

Win Source Part Number: 1035359-1N6293A-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70.1V
Voltage - Breakdown (Min): 77.9V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.3A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 1SMC70AT3; TPSMC82A; SMCJ64A; SMCJ1.5KE7.5A-TP; 1.5SMC8.2A; 1V5KE82A; TPSMC75A1N6293A-E354;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N6293A-E3/54-ND,1N6293A-E3/54GIDKR,1N6293A-E3/54GITR,1N6293A-E3/54GIDKR-ND,1N6293A-E3/54GICT
Base Product Number: 1N6293

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6293A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6293A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6293A-E3/54
TVS DIODE 70.1VWM 113VC 1.5KE

TVS DIODE 70.1VWM 113VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1N6293A-E3/54 1N6293A-E3/54GITR-ND 1035359-1N6293A-E3/54 1N6293A-E3/54
Product Name 113V 13.3A TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201AA, DO-27, Axial 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data