Win Source Part Number: 1206234-1N6492
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N6492
RoHS Status: RoHS non-compliant
DIODE SCHOTTKY 45V 3.6A TO205AF Product overview: 1N6492 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6492 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 3.6A TO205AF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Rectifiers | Rectifiers |
| Product Number | 1N6492-ND | 1206234-1N6492 | 280-1N6492 | 1N6492 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Schottky 45V 3.6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |