Microchip Technology, Inc. Single Diodes 1N649-1/TR

Description
Diode Standard 600V 400mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 600V 400mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-1N649-1/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
150-1N649-1/TRCT-ND
Single Diodes 150-1N649-1/TRCT-ND
Diode Standard 600V 400mA Through Hole DO-35

Diode Standard 600V 400mA Through Hole DO-35

Buy Now Datasheet
Single Diodes - 150-1N649-1/TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
150-1N649-1/TR-ND
Single Diodes 150-1N649-1/TR-ND
Diode Standard 600V 400mA Through Hole DO-35

Diode Standard 600V 400mA Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N649-1/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N649-1/TR
Discrete Semiconductor Products - Diodes - Rectifiers 1N649-1/TR
DIODE GEN PURP 600V 400MA DO35

DIODE GEN PURP 600V 400MA DO35

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 150-1N649-1/TRCT-ND 1N649-1/TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 200 mA Schottky barrier diode - BAT54GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 30 amps
VRRM 1200 volts
View Details
Rectifier Diode - HRPFF2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details