1.5kW Unidirectional TVS Diode, 85V Clamp, 53V Standoff Product overview: 1N6290A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85V, 53V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85V, 53V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6290A-E3/54 can be used for catalog matching and distributor lookup.
85V Clamp 17.6A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 53VWM 85VC 1.5KE
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 53VWM 85VC 1.5KE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1N6290A-E3/54 | 112-1N6290A-E3/54TR-ND | 78K2804 | 1N6290A-E3/54 |
| Product Name | 85V 53V TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,53V V(Rwm),axial-9.5 Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |