TVS Diode 1.5kW Unidirectional 274V Clamping 190V Breakdown Product overview: 1N6303A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 274V, 190V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 274V, 190V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6303A-E3/54 can be used for catalog matching and distributor lookup.
274V Clamp 5.5A Ipp Tvs Diode Through Hole 1.5KE
274V Clamp 5.5A Ipp Tvs Diode Through Hole 1.5KE
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1334733-1N6303A-E3/5
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 1,400
Mounting: Through Hole
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 274V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.5A
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-201AA, DO-27, Axial
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N6303A-E3/54-ND,1N6
Base Product Number: 1N6303
RoHS Status: ROHS3 Compliant
TVS DIODE 171VWM 274VC 1.5KE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1N6303A-E3/54 | 1N6303A-E3/54GICT-ND | 1334733-1N6303A-E3/54 | 1N6303A-E3/54 |
| Product Name | 274V 190V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AA, DO-27, Axial | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |