85V Clamp Ipp Tvs Diode Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 905748-1N6290A
Series: Mosorb™
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 85V Clamp - Ipp Tvs Diode Through Hole Axial
Package: Bulk
Package: DO-201AD, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N6290
Categories: Circuit Protection
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 53VWM 85VC AXIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6290AOS-ND | 905748-1N6290A | 1N6290A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1N6290A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial | Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |