Microchip Technology, Inc. Single Diodes 1N6621US

Description
Diode Standard 440V 1.2A Surface Mount A-MELF
Request a Quote Datasheet
Description
Diode Standard 440V 1.2A Surface Mount A-MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N6621US-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6621US-ND
Single Diodes 1N6621US-ND
Diode Standard 440V 1.2A Surface Mount A-MELF

Diode Standard 440V 1.2A Surface Mount A-MELF

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N6621US - 847031-1N6621US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N6621US
847031-1N6621US
Diodes, Rectifiers - Single - 1N6621US 847031-1N6621US
Manufacturer: Microchip Technology Win Source Part Number: 847031-1N6621US Features: Diode 440 V Package: Bulk Family Name: 1N6621 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 847031-1N6621US
Features: Diode 440 V
Package: Bulk
Family Name: 1N6621
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6621US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6621US
Discrete Semiconductor Products - Diodes - Rectifiers 1N6621US
DIODE GEN PURP 440V 1.2A A-MELF

DIODE GEN PURP 440V 1.2A A-MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N6621US-ND 847031-1N6621US 1N6621US
Product Name Single Diodes Diodes, Rectifiers - Single - 1N6621US Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4249 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Schottky barrier diode - 1PS76SB10,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers