85V Clamp Ipp Tvs Diode Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 761254-1N6290AG
Series: Mosorb
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: DO-201AD, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 53V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1N6290A
Categories: Circuit Protection
Minimum Breakdown Voltage: 58.9V
Manufacturer Package: Axial
Maximum Clamping Voltage: 85V
Alternative Parts (Cross-Reference): 1.5KE62A_R2_00001; 1.5KE62A_AY_10001; 1.5KE62A_B0_00001;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Trans Voltage Suppressor Diode, 1500W, 53V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6290AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 53V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 53V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6290AG can be used for catalog matching and distributor lookup.
TVS DIODE 53VWM 85VC AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6290AGOS-ND | 761254-1N6290AG | 144-1N6290AG | 1N6290AG |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1N6290AG | 1500W 53V 41A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 85 volts | 85 volts | 85 volts |