Vishay Precision Group Diode and Rectifier 1N6482-E3/96

Description
Rectifiers 1.0 Amp 600 Volt Product overview: 1N6482-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6482-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 1.0 Amp 600 Volt Product overview: 1N6482-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6482-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-1N6482-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-1N6482-E3/96
Diode and Rectifier 280-1N6482-E3/96
Rectifiers 1.0 Amp 600 Volt Product overview: 1N6482-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6482-E3/96 can be used for catalog matching and distributor lookup.

Rectifiers 1.0 Amp 600 Volt Product overview: 1N6482-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6482-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N6482-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 1N6482-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6482-E3/96GITR-ND
Single Diodes 1N6482-E3/96GITR-ND
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 1N6482-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6482-E3/96GICT-ND
Single Diodes 1N6482-E3/96GICT-ND
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6482-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6482-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers 1N6482-E3/96
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N6482-E3/96
Rectifiers 1N6482-E3/96
Rectifiers 1.0 Amp 600 Volt

Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet
Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay - 18X0089 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay
18X0089
Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay 18X0089
DIODE, STANDARD, 1A, 600V, DO-213AB-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-213AB-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 600V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 12M4179 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
12M4179
Diode, Standard, 1A, 600V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 12M4179
DIODE, STANDARD, 1A, 600V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Forward Surge Current:30A; Operating Temperature Max:175°C RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Forward Surge Current:30A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Diodes
Product Number 280-1N6482-E3/96 1N6482-E3/96GIDKR-ND 1N6482-E3/96 1N6482-E3/96 18X0089 12M4179
Product Name Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay Diode, Standard, 1A, 600V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel DO-213AB
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data