47.5V Clamp 32A Ipp Tvs Diode Through Hole G, Axial
TVS DIODE 30.5VWM 47.5VC G AXIAL
UNI-DIRECTIONAL TVS C-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-1N6474USE3-ND | 1N6474USE3 | 36AJ2233 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs C-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | G, Axial | G, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 47.5 volts | 47.5 volts |