9V Clamp 56A Ipp Tvs Diode Surface Mount B, Axial
Win Source Part Number: 1016314-1N6461US
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 5.6V
Voltage - Clamping (Max) @ Ipp: 9V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 56A
Package / Case: SQ-MELF, B
Supplier Device Package: B, Axial
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 1N6461USS
Base Product Number: 1N6461
Zener Diodes 500 W UNIPOLAR TVS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 1N6461USS-ND | 1016314-1N6461US | 1N6461US |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Zener Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, B | SQ-MELF, B | |
| Peak Pulse Power | 500 watts | 500 watts |