Vishay Precision Group Single Diodes 1N6482HE3/97

Description
Diode Standard 600V 1A Surface Mount DO-213AB
Request a Quote
Description
Diode Standard 600V 1A Surface Mount DO-213AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N6482HE3/97-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6482HE3/97-ND
Single Diodes 1N6482HE3/97-ND
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6482HE3/97 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6482HE3/97
Discrete Semiconductor Products - Diodes - Rectifiers 1N6482HE3/97
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site
Diode; Diode Type Vishay - 10N0132 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Diode Type Vishay
10N0132
Diode; Diode Type Vishay 10N0132
DIODE; Diode Type:Standard Recovery; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.1V; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

DIODE; Diode Type:Standard Recovery; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.1V; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N6482HE3/97
Rectifiers 1N6482HE3/97
Rectifiers 600 Volt 1.0 Amp 30 Amp IFSM

Rectifiers 600 Volt 1.0 Amp 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1N6482HE3/97-ND 1N6482HE3/97 10N0132 1N6482HE3/97
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode; Diode Type Vishay Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active
VF 1.1 volts 1.1 volts
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220682 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
trr 3000 ns
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS316/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
High Current Power Rectifiers - HRSCSM8 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details