Vishay Precision Group 400V 1A Diode and Rectifier 1N6481-E3/96

Description
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: 1N6481-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6481-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: 1N6481-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6481-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-1N6481-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1N6481-E3/96
400V 1A Diode and Rectifier 280-1N6481-E3/96
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: 1N6481-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6481-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: 1N6481-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6481-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N6481-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6481-E3/96GICT-ND
Single Diodes 1N6481-E3/96GICT-ND
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 1N6481-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 1N6481-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6481-E3/96GITR-ND
Single Diodes 1N6481-E3/96GITR-ND
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N6481-E3/96 - 120708-1N6481-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N6481-E3/96
120708-1N6481-E3/96
Diodes, Rectifiers - Single - 1N6481-E3/96 120708-1N6481-E3/96
Manufacturer: Vishay Win Source Part Number: 120708-1N6481-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120708-1N6481-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6481-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6481-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers 1N6481-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site
Single Diodes - 1N6481-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N6481-E3/96
Single Diodes 1N6481-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-1N6481-E3/96 1N6481-E3/96GICT-ND 120708-1N6481-E3/96 1N6481-E3/96 1N6481-E3/96
Product Name 400V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N6481-E3/96 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel MELF; DO-213AB, MELF (Glass)
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data