165V Clamp 9.1A Ipp Tvs Diode Through Hole 1.5KE
165V Clamp 9.1A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 102VWM 165VC 1.5KE
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1N6297A-E3/54GICT-ND | 1N6297A-E3/54 | 78K2838 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,102V V(Rwm),axial-9.5 Vishay |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 165 volts | 165 volts |