Littelfuse, Inc. 1500W 43.6V 41A TVS Protection Diode 1N6288AG

Description
Trans Voltage Suppressor Diode, 1500W, 43.6V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6288AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 43.6V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 43.6V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6288AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1500W, 43.6V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6288AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 43.6V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 43.6V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6288AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 43.6V 41A TVS Protection Diode - 144-1N6288AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 43.6V 41A TVS Protection Diode
144-1N6288AG
1500W 43.6V 41A TVS Protection Diode 144-1N6288AG
Trans Voltage Suppressor Diode, 1500W, 43.6V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6288AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 43.6V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 43.6V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6288AG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 43.6V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6288AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 43.6V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 43.6V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6288AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1N6288AGOS-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1N6288AGOS-ND
TVS Diodes 1N6288AGOS-ND
70.1V Clamp Ipp Tvs Diode Through Hole Axial

70.1V Clamp Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1035356-1N6288AG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035356-1N6288AG
Circuit Protection - TVS - Diodes 1035356-1N6288AG
Win Source Part Number: 1035356-1N6288AG Category: Circuit Protection>TVS - Diodes Series: Mosorb™ Type: Zener Package: Bulk Applications: General Purpose Standard Package: 500 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43.6V Voltage - Breakdown (Min): 48.5V Voltage - Clamping (Max) @ Ipp: 70.1V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): TPSMC51A; SMCJ1.5KE51A-TP; SMCJ40A; SMCJ43A; 1.5SMC51A-E3/57T; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: 1N6288AG-ND,1N6288AG OS Base Product Number: 1N6288A Product Status: Obsolete

Win Source Part Number: 1035356-1N6288AG
Category: Circuit Protection>TVS - Diodes
Series: Mosorb™
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 500
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43.6V
Voltage - Breakdown (Min): 48.5V
Voltage - Clamping (Max) @ Ipp: 70.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): TPSMC51A; SMCJ1.5KE51A-TP; SMCJ40A; SMCJ43A; 1.5SMC51A-E3/57T;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 1N6288AG-ND,1N6288AGOS
Base Product Number: 1N6288A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1N6288AG 1N6288AGOS-ND 1035356-1N6288AG
Product Name 1500W 43.6V 41A TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes
Configuration Single Single
RoHS Compliant RoHS
Package DO-201; DO-201AD, Axial DO-201AD, Axial
Peak Pulse Power 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data