Vishay Precision Group 1KV 1A Diode and Rectifier 1N6484-E3/96

Description
Diode Switching 1KV 1A 2-Pin DO-213AB T/R Product overview: 1N6484-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6484-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 1KV 1A 2-Pin DO-213AB T/R Product overview: 1N6484-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6484-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-1N6484-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-1N6484-E3/96
1KV 1A Diode and Rectifier 280-1N6484-E3/96
Diode Switching 1KV 1A 2-Pin DO-213AB T/R Product overview: 1N6484-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6484-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 1KV 1A 2-Pin DO-213AB T/R Product overview: 1N6484-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6484-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N6484-E3/96 - 075038-1N6484-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N6484-E3/96
075038-1N6484-E3/96
Diodes, Rectifiers - Single - 1N6484-E3/96 075038-1N6484-E3/96
Manufacturer: Vishay Win Source Part Number: 075038-1N6484-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 075038-1N6484-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1N6484-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6484-E3/96GITR-ND
Single Diodes 1N6484-E3/96GITR-ND
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 1N6484-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 1N6484-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6484-E3/96GICT-ND
Single Diodes 1N6484-E3/96GICT-ND
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 1N6484-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N6484-E3/96
Single Diodes 1N6484-E3/96
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N6484-E3/96
Rectifiers 1N6484-E3/96
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6484-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6484-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers 1N6484-E3/96
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 280-1N6484-E3/96 075038-1N6484-E3/96 1N6484-E3/96GITR-ND 1N6484-E3/96 1N6484-E3/96 1N6484-E3/96
Product Name 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N6484-E3/96 Single Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel MELF; DO-213AB, MELF (Glass) DO-213AB
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data