The Littelfuse SMDJ series TVS diode, part number 67AH3235, is a unidirectional device designed for transient voltage protection in sensitive electronic equipment. It features a peak pulse power dissipation capability of 3000W at a 10/1000Oºs waveform, making it suitable for applications exposed to voltage transients from lightning and other events. The diode operates within a temperature range of -65°C to 150°C and has a low profile package optimized for surface mount applications. This component has a breakdown voltage of 150V and a maximum clamping voltage of 243V at the specified peak pulse current. It exhibits a fast response time of less than 1.0ps and a low reverse leakage current of less than 2OºA when the breakdown voltage is above 12V. The device is RoHS compliant, halogen-free, and features a glass passivated chip junction for enhanced reliability. It is also UL recognized and meets various environmental and thermal specifications, including MSL level 1 for soldering processes. Engineers considering this product will find it suitable for protecting I/O interfaces and other vulnerable circuits in telecom, computer, industrial, and consumer electronic applications.
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 3000W, 150V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ150A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ150A can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 150V, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 150VWM 243VC DO214AB
TVS DIODE 150VWM 243VC SMD
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ150A | SMDJ150ADKR-ND | 144-SMDJ150A | 67AH3235 | SMDJ150A | 461-SMDJ150A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | 3000W 150V TVS Protection Diode | Tvs Diode, Unidir, 150V, Do-214Ab Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 150VWM 243VC SMD |
| VC | 243 volts | 243 volts | 243 volts | 243 volts | ||
| VBR | 167 to 185 volts | 167 volts | 167 volts | 167 volts | ||
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |