Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ18C SMDJ18C

Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet
Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ18C - SMDJ18C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ18C
SMDJ18C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ18C SMDJ18C
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

Supplier's Site Datasheet
3000W 18V TVS Protection Diode - 144-SMDJ18C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000W 18V TVS Protection Diode
144-SMDJ18C
3000W 18V TVS Protection Diode 144-SMDJ18C
Trans Voltage Suppressor Diode, 3000W, 18V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ18C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ18C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 18V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ18C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ18C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMDJ18C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ18C-ND
TVS Diodes SMDJ18C-ND
30.66V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

30.66V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDJ18C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDJ18C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDJ18C
TVS DIODE 18VWM 30.66VC DO214AB

TVS DIODE 18VWM 30.66VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ18C 144-SMDJ18C SMDJ18C-ND SMDJ18C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ18C 3000W 18V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 30.66 volts 30.66 volts 30.66 volts
VBR 18.95 to 23.16 volts 18.95 volts 18.95 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467464P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-923
View Details
TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details
Power TVS Modules - 60KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA200CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details