The SMDJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of up-screening options for enhanced reliability.. High reliability application and automotive grade AEC-Q101 qualified Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Excellent clamping capability Low incremental surge resistance
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 3KW, 18V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Bidirection
TVS DIODE, 3KW, 18V, BIDIR, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Bidirection
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ18CA-HRA | SMDJ18CA-HRA-ND | 64X8361 | SMDJ18CA-HRA | SMDJ18CA-HRA |
| Product Name | High Reliability Series, Surface Mount 3000W | TVS Diodes | Tvs Diode, 3Kw, 18V, Bi-Directional, Do-214Ab; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | |
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | 20 volts | |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |