Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ17CA

Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet
Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series - SMDJ17CA - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series
SMDJ17CA
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ17CA
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

Supplier's Site Datasheet
TVS Diodes - 18-SMDJ17CATR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-SMDJ17CACT-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-SMDJ17CADKR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ17CA 18-SMDJ17CATR-ND
Product Name 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series TVS Diodes
VC 27.6 volts 27.6 volts
VBR 18.9 to 20.9 volts 18.9 volts
Configuration Single
Package DO-214AB, SMC
Unlock Full Specs
to access all available technical data