The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794721-SMDJ220A
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 220V
Current - Peak Pulse (10/1000μs): 8.4A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ220A
Categories: Circuit Protection
Minimum Breakdown Voltage: 242V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 356V
Alternative Parts (Cross-Reference): 3.0SMCJ220A; SMCJ210A-TP-HF; 1.5SMC250AHM3/I; TV15C221J-G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
TVS DIODE 220VWM 356VC DO214AB
TVS Diodes / ESD Suppressors 3kW 220V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ220A | 18-SMDJ220ACT-ND | 794721-SMDJ220A | SMDJ220A | SMDJ220A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS - TVS - Diodes - SMDJ220A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | ||||
| VC | 356 volts | 356 volts | 356 volts | 356 volts | |
| VBR | 244 to 270 volts | 246 volts | 242 volts | 242 volts | |
| Configuration | Single | Single |