The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
324V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
324V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
324V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1335031-SMDJ200CA
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Telecom
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Voltage - Breakdown (Min): 224V
Voltage - Clamping (Max) @ Ipp: 324V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12.4A
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8541.10.0080
Other Part Number: 18-SMDJ200CATR,18-SM
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TVS 3KW 200V 5% BI DO-214AB
TVS 3KW 200V 5% BI DO-214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ200CA | 18-SMDJ200CATR-ND | 1335031-SMDJ200CA | SMDJ200CA | SMDJ200CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | ||||
| VC | 324 volts | 324 volts | 324 volts | 324 volts | 324 volts |
| VBR | 224 to 247 volts | 224 volts | 224 volts | 224 volts | 224 volts |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC |