The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 806431-SMDJ14A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Current - Peak Pulse (10/1000μs): 129.3A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 23.2V
TVS DIODE 14V 23.2V DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ14A | SMDJ14ACT-ND | 806431-SMDJ14A | 461-SMDJ14A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS - TVS - Diodes - SMDJ14A | TVS DIODE 14V 23.2V DO214AB |
| VC | 23.2 volts | 23.2 volts | 23.2 volts | 23.2 volts |
| VBR | 15.6 to 17.2 volts | 15.6 volts | 15.6 volts | 15.6 volts |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |