29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
SMDJ, DO-214AB, 18V, 29.2V, REEL Product overview: SMDJ18A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ18A/TR13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362175-SMDJ18A/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMDJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Current - Peak Pulse (10/1000µs): 102.7A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Unidirectional Channels: 1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMDJ18A/TR13TR-ND | 144-SMDJ18A/TR13 | 1362175-SMDJ18A/TR13 |
| Product Name | TVS Diodes | 18V 29.2V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |
| VC | 29.2 volts | 29.2 volts |