Littelfuse, Inc. Surface Mount, 3000W, High Reliability Series SMDJ18A-HR

Description
The SMDJ-HR High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.. High Reliability application and automotive grade AEC-Q101 qualified 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%) Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to VBR min Excellent clamping capability Low incremental surge resistance
Request a Quote Datasheet
Description
The SMDJ-HR High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.. High Reliability application and automotive grade AEC-Q101 qualified 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%) Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to VBR min Excellent clamping capability Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 3000W, High Reliability Series - SMDJ18A-HR - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 3000W, High Reliability Series
SMDJ18A-HR
Surface Mount, 3000W, High Reliability Series SMDJ18A-HR
The SMDJ-HR High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.. High Reliability application and automotive grade AEC-Q101 qualified 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%) Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to VBR min Excellent clamping capability Low incremental surge resistance

The SMDJ-HR High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.. High Reliability application and automotive grade AEC-Q101 qualified 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%) Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to VBR min Excellent clamping capability Low incremental surge resistance

Supplier's Site Datasheet
Singapore, Singapore
3000W 18V TVS Protection Diode
144-SMDJ18A-HR
3000W 18V TVS Protection Diode 144-SMDJ18A-HR
Trans Voltage Suppressor Diode, 3000W, 18V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ18A-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ18A-HR can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 18V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ18A-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ18A-HR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMDJ18A-HR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ18A-HR-ND
TVS Diodes SMDJ18A-HR-ND
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300134-SMDJ18A-HR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300134-SMDJ18A-HR
Circuit Protection - TVS - Diodes 1300134-SMDJ18A-HR
Win Source Part Number: 1300134-SMDJ18A-HR Category: Circuit Protection>TVS - Diodes Series: SMDJ-HR Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 102.7A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMDJ18A-HR

Win Source Part Number: 1300134-SMDJ18A-HR
Category: Circuit Protection>TVS - Diodes
Series: SMDJ-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 102.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ18A-HR

Buy Now Datasheet
Tvs Diode, 3Kw, 18V, Unidirectional, Do-214Ab; Product Range Littelfuse - 64X6839 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 18V, Unidirectional, Do-214Ab; Product Range Littelfuse
64X6839
Tvs Diode, 3Kw, 18V, Unidirectional, Do-214Ab; Product Range Littelfuse 64X6839
TVS DIODE, 3KW, 18V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 3KW, 18V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 3Kw, 18V, Unidirectional, Do-214Ab; Product Range Littelfuse - 64X8358 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 18V, Unidirectional, Do-214Ab; Product Range Littelfuse
64X8358
Tvs Diode, 3Kw, 18V, Unidirectional, Do-214Ab; Product Range Littelfuse 64X8358
TVS DIODE, 3KW, 18V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 3KW, 18V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDJ18A-HR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDJ18A-HR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDJ18A-HR
TVS DIODE 18VWM 29.2VC DO214AB

TVS DIODE 18VWM 29.2VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ18A-HR 144-SMDJ18A-HR SMDJ18A-HR-ND 1300134-SMDJ18A-HR 64X6839 SMDJ18A-HR
Product Name Surface Mount, 3000W, High Reliability Series 3000W 18V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Tvs Diode, 3Kw, 18V, Unidirectional, Do-214Ab; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 29.2 volts 29.2 volts 29.2 volts 29.2 volts
VBR 20 to 22.1 volts 20 volts 20 volts 20 volts
Configuration Single Single
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data