SMDJ, DO-214AB, 150V, 243V, REEL Product overview: SMDJ150A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 243V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 150V, 243V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ150A/TR13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349357-SMDJ150A/TR1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: SMDJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Voltage - Breakdown (Min): 167V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12.3A
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Voltage - Clamping (Max) @ Ipp: 243V
243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
SMDJ, DO-214AB, 150V, 243V, REEL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMDJ150A/TR13 | 1349357-SMDJ150A/TR13 | 13-SMDJ150A/TR13DKR-ND | SMDJ150A/TR13 |
| Product Name | 150V 243V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |