356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
SMDJ, DO-214AB, 220V, 356V, REEL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMDJ220CA/TR13DKR-ND | SMDJ220CA/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 356 volts | 356 volts |