Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ18A

Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote
Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse SMDJ series TVS diode, part number 33AC0994, is designed for unidirectional voltage transient protection, capable of handling peak pulse power dissipation of 3000W at a 10/1000µs waveform. It features a reverse stand-off voltage of 18V and a maximum clamping voltage of 29.2V. The device operates within a temperature range of -65°C to 150°C and has a low profile DO-214AB package suitable for surface mount applications. It exhibits fast response times, typically less than 1.0ps, and is compliant with RoHS standards. The diode is suitable for protecting sensitive electronic equipment in telecom, computer, industrial, and consumer applications.

Datasheet Summary
Powered by GS/AI

The Littelfuse SMDJ series TVS diode, part number 33AC0994, is designed for unidirectional voltage transient protection, capable of handling peak pulse power dissipation of 3000W at a 10/1000µs waveform. It features a reverse stand-off voltage of 18V and a maximum clamping voltage of 29.2V. The device operates within a temperature range of -65°C to 150°C and has a low profile DO-214AB package suitable for surface mount applications. It exhibits fast response times, typically less than 1.0ps, and is compliant with RoHS standards. The diode is suitable for protecting sensitive electronic equipment in telecom, computer, industrial, and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series - SMDJ18A - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series
SMDJ18A
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ18A
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

Supplier's Site Datasheet
TVS - TVS - Diodes - SMDJ18A - 896046-SMDJ18A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDJ18A
896046-SMDJ18A
TVS - TVS - Diodes - SMDJ18A 896046-SMDJ18A
Manufacturer: Littelfuse Inc. Win Source Part Number: 896046-SMDJ18A Series: SMDJ Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.10.0080 Other Part Number: SMDJ18ADKR, SMDJ18ATR, SMDJ18ACT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896046-SMDJ18A
Series: SMDJ
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: SMDJ18ADKR, SMDJ18ATR, SMDJ18ACT

Buy Now Datasheet
TVS Diodes - SMDJ18ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ18ADKR-ND
TVS Diodes SMDJ18ADKR-ND
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ18ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ18ACT-ND
TVS Diodes SMDJ18ACT-ND
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ18ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ18ATR-ND
TVS Diodes SMDJ18ATR-ND
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDJ18A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDJ18A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDJ18A
TVS DIODE 18VWM 29.2VC DO214AB

TVS DIODE 18VWM 29.2VC DO214AB

Supplier's Site
TVS DIODE 18V 29.2V DO214AB - 461-SMDJ18A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 18V 29.2V DO214AB
461-SMDJ18A
TVS DIODE 18V 29.2V DO214AB 461-SMDJ18A
TVS DIODE 18V 29.2V DO214AB

TVS DIODE 18V 29.2V DO214AB

Supplier's Site
TVS Diodes - SMDJ18A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMDJ18A
TVS Diodes SMDJ18A
TVS DIODE 18VWM 29.2VC DO214AB

TVS DIODE 18VWM 29.2VC DO214AB

Supplier's Site Datasheet
Tvs Diode, 3Kw, 18V, Unidir, Do-214Ab; Product Range Littelfuse - 33AC0994 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 18V, Unidir, Do-214Ab; Product Range Littelfuse
33AC0994
Tvs Diode, 3Kw, 18V, Unidir, Do-214Ab; Product Range Littelfuse 33AC0994
TVS DIODE, 3KW, 18V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 3KW, 18V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs 3Kw 18V 5%uni Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse - 51AK5703 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 3Kw 18V 5%uni Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse
51AK5703
Tvs 3Kw 18V 5%uni Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse 51AK5703
TVS 3KW 18V 5%UNI DO-214AB TR13 RoHS / TR RoHS Compliant: Yes

TVS 3KW 18V 5%UNI DO-214AB TR13 RoHS / TR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ18A 896046-SMDJ18A SMDJ18ADKR-ND SMDJ18A 461-SMDJ18A SMDJ18A 33AC0994 51AK5703
Product Name 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series TVS - TVS - Diodes - SMDJ18A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 18V 29.2V DO214AB TVS Diodes Tvs Diode, 3Kw, 18V, Unidir, Do-214Ab; Product Range Littelfuse Tvs 3Kw 18V 5%uni Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse
VC 29.2 volts 29.2 volts 29.2 volts 29.2 volts 29.2 volts 29.2 volts
VBR 20 to 22.1 volts 20 volts 20 volts 20 volts 20 volts
Package DO-214AB (SMCJ) DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC DO-214AB, SMC DO-214AB
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single
Unlock Full Specs
to access all available technical data