The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794722-SMDJ220CA
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 220V
Current - Peak Pulse (10/1000μs): 8.4A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ220CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 242V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 356V
Alternative Parts (Cross-Reference): 3.0SMCJ220CA; 3.0SMCJ220CA_R2_0000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode, 3kW, 220V, Bidirectional, SMC Product overview: SMDJ220CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 220V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 220V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ220CA can be used for catalog matching and distributor lookup.
TVS DIODE, 4KW, 220V, BIDIR, SMC; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 220V, DO-214AB ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 3kW 220V 5% Bi-Directional
TVS DIODE 220VWM 356VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ220CA | 794722-SMDJ220CA | F10927TR-ND | 144-SMDJ220CA | 27AK1540 | 29AK7916 | SMDJ220CA | SMDJ220CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ220CA | TVS Diodes | 220V TVS Protection Diode | Tvs Diode, 4Kw, 220V, Bidir, Smc; Product Range Littelfuse | Tvs Diode, Bidir, 220V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 356 volts | 356 volts | 356 volts | 356 volts | ||||
| VBR | 244 to 270 volts | 242 volts | 246 volts | 244 volts | 242 volts | |||
| Configuration | Single | Single | Single | |||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |