The SMDJ series consists of surface-mount transient voltage suppression diodes designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient events. The part is packaged in a DO-214AB package. It has a peak pulse power dissipation of 3000 W at a 10/1000 μs waveform, a peak forward surge current of 300 A for an 8.3 ms single half sine wave, and an operating junction temperature range from -65°C to 150°C. The device is UL recognized, RoHS compliant, Pb-free, halogen-free, and meets IEC-61000-4-2 ESD ratings of 30 kV (air) and 30 kV (contact). It is suitable for protection of I/O interfaces, VCC bus, and other vulnerable circuits in telecom, computer, industrial, and consumer electronics applications.
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Win Source Part Number: 1300173-SMDJ22
Category: Circuit Protection>TVS - Diodes
Series: SMDJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 23.09V
Voltage - Clamping (Max) @ Ipp: 37.28V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 84.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ22
Product Status: Obsolete
Trans Voltage Suppressor Diode, 3000W, 22V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ22 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ22 can be used for catalog matching and distributor lookup.
37.28V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 22VWM 37.28VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ22 | 1300173-SMDJ22 | 144-SMDJ22 | SMDJ22-ND | SMDJ22 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ22 | Circuit Protection - TVS - Diodes | 3000W 22V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 37.27 volts | 37.28 volts | 37.28 volts | 37.28 volts | |
| VBR | 23.09 to 28.21 volts | 23.09 volts | 23.09 volts | 23.09 volts | |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) |