TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
SMDJ DO214AB, UNIDIRECTIONAL 15V
TVS DIODE, 3KW, 15V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMDJ15A/TR7CT-ND | SMDJ15A/TR7 | 29AH1438 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 3Kw, 15V, Unidir, Do-214Ab; Product Range Yageo |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 24.4 volts | 24.4 volts | 24.4 volts |
| VBR | 16.7 volts | 16.7 volts |