The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098193-SMDJ16A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 115.4A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, UNIDIR, 16V, DO-214AB ROHS COMPLIANT: YES
TVS 3KW 16V 5%UNI DO-214AB TR13 RoHS / TR RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ16A | 1098193-SMDJ16A | SMDJ16ADKR-ND | 67AH3236 |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ16A | TVS Diodes | Tvs Diode, Unidir, 16V, Do-214Ab Rohs Compliant Littelfuse |
| VC | 26 volts | 26 volts | 26 volts | |
| VBR | 17.8 to 19.7 volts | 17.8 volts | 17.8 volts | |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | ||
| VWM | 16 volts | |||
| IPPM | 115 amps |