The SMDJ series consists of surface-mount transient voltage suppression diodes designed to protect sensitive electronics from voltage transients caused by lightning and other events. The devices are housed in a DO-214AB package and offer 3000 W peak pulse power dissipation at a 10/1000 μs waveform. The SMDJ14A variant has a standby voltage of 14.0 V, a breakdown voltage range of 15.60 to 17.20 V, and a maximum clamping voltage of 23.2 V at a peak pulse current of 129.3 A. The series meets UL 497B and IEC-61000-4-2 ESD standards for 30 kV (air) and 30 kV (contact). Operating temperature ranges from -65°C to 150°C. The parts are RoHS compliant, halogen-free, and feature a glass passivated chip junction with a typical temperature coefficient of VBR at 0.08%/°C.
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Win Source Part Number: 1300175-SMDJ14
Category: Circuit Protection>TVS - Diodes
Series: SMDJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 14.76V
Voltage - Clamping (Max) @ Ipp: 24.36V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 129.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ14
Product Status: Obsolete
Trans Voltage Suppressor Diode, 3000W, 14V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ14 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ14 can be used for catalog matching and distributor lookup.
24.36V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 14VWM 24.36VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ14 | 1300175-SMDJ14 | 144-SMDJ14 | SMDJ14-ND | SMDJ14 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ14 | Circuit Protection - TVS - Diodes | 3000W 14V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 24.36 volts | 24.36 volts | 24.36 volts | 24.36 volts | |
| VBR | 14.76 to 18.04 volts | 14.76 volts | 14.76 volts | 14.76 volts | |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) |