ESD Protection Diodes / TVS Diodes 3000W, 23.4V, 5%, Bidirectional, TVS Product overview: SMDJ20CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000W, 23.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000W, 23.4V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMDJ20CA can be used for catalog matching and distributor lookup.
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2040-SMDJ20CA | 1801-SMDJ20CATR-ND |
| Product Name | 3000W 23.4V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Reel | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |