The SMDJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of up-screening options for enhanced reliability.. High reliability application and automotive grade AEC-Q101 qualified Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Excellent clamping capability Low incremental surge resistance
209V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 130VWM 209VC DO214AB
TVS DIODE, 3KW, 130V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 130V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ130A-HRA | SMDJ130A-HRA-ND | SMDJ130A-HRA | 64X8333 |
| Product Name | High Reliability Series, Surface Mount 3000W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 3Kw, 130V, Unidirectional, Do-214Ab; Product Range Littelfuse |
| VC | 209 volts | 209 volts | 209 volts | |
| VBR | 144 to 159 volts | 144 volts | 144 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts |