Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ20A

Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet
Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series - SMDJ20A - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series
SMDJ20A
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ20A
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

Supplier's Site Datasheet
TVS Diodes - SMDJ20ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ20ATR-ND
TVS Diodes SMDJ20ATR-ND
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ20ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ20ACT-ND
TVS Diodes SMDJ20ACT-ND
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ20ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ20ADKR-ND
TVS Diodes SMDJ20ADKR-ND
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, 3Kw, 20V, Unidir, Do-214Ab; Product Range Littelfuse - 33AC0995 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 20V, Unidir, Do-214Ab; Product Range Littelfuse
33AC0995
Tvs Diode, 3Kw, 20V, Unidir, Do-214Ab; Product Range Littelfuse 33AC0995
TVS DIODE, 3KW, 20V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:32.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 3KW, 20V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:32.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDJ20A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDJ20A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDJ20A
TVS DIODE 20VWM 32.4VC DO214AB

TVS DIODE 20VWM 32.4VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ20A SMDJ20ATR-ND 33AC0995 SMDJ20A
Product Name 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series TVS Diodes Tvs Diode, 3Kw, 20V, Unidir, Do-214Ab; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 32.4 volts 32.4 volts 32.4 volts 32.4 volts
VBR 22.2 to 24.5 volts 22.2 volts 22.2 volts
Configuration Single
Package DO-214AB, SMC DO-214AB DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data