The SMDJ-HR High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.. High Reliability application and automotive grade AEC-Q101 qualified 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%) Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to VBR min Excellent clamping capability Low incremental surge resistance
TVS DIODE 12VWM 19.9VC DO214AB
19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
TVS Diodes / ESD Suppressors 3kW 12V Hi Rel 5% Bi-Directional
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ12CA-HR | 18-SMDJ12CA-HRCT-ND | SMDJ12CA-HR | SMDJ12CA-HR |
| Product Name | Surface Mount, 3000W, High Reliability Series | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | |||
| VC | 19.9 volts | 19.9 volts | 19.9 volts | |
| VBR | 13.3 to 14.7 volts | 13.3 volts | 13.3 volts | |
| Configuration | Single |