Texas Instruments High-Performance Analog Power Management IC LP8725TLE/NOPB

Description
Power Management IC (PMIC)for Application/Multimed ia Processors and Sub-Systems 30-DSBGA -40 to 85 Product overview: LP8725TLE/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLE/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC (PMIC)for Application/Multimed ia Processors and Sub-Systems 30-DSBGA -40 to 85 Product overview: LP8725TLE/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLE/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-LP8725TLE/NOPB
Power Management IC 750-LP8725TLE/NOPB
Power Management IC (PMIC)for Application/Multimed ia Processors and Sub-Systems 30-DSBGA -40 to 85 Product overview: LP8725TLE/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLE/NOPB can be used for catalog matching and distributor lookup.

Power Management IC (PMIC)for Application/Multimedia Processors and Sub-Systems 30-DSBGA -40 to 85 Product overview: LP8725TLE/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 996530-LP8725TLE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
996530-LP8725TLE/NOPB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 996530-LP8725TLE/NOPB
Win Source Part Number: 996530-LP8725TLE/NOP B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Controller/Converter , Multimedia Processors Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 0.8V ~ 3.3V Voltage - Input: 2.6V ~ 4.5V Number of Outputs: 9 Package / Case: 30-WFBGA, DSBGA Supplier Device Package: 30-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40394-6,2156-LP8 725TLE/NOPB-TI,296-4 0394-2,LP8725TLE,296 -40394-1,-LP8725TLE- NDR,LP8725TLE/NOPB-N D,296-LP8725TLE/NOPB TR,296-LP8725TLE/NOP BCT,296-LP8725TLE/NO PBDKR,TEXTISLP8725TL E/NOPB,LP8725TLE-ND, 296-40394-2-ND,296-4 0394-1-ND,296-40394- 6-ND,-296-40394-1-ND Base Product Number: LP8725

Win Source Part Number: 996530-LP8725TLE/NOPB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Controller/Converter, Multimedia Processors
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 0.8V ~ 3.3V
Voltage - Input: 2.6V ~ 4.5V
Number of Outputs: 9
Package / Case: 30-WFBGA, DSBGA
Supplier Device Package: 30-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40394-6,2156-LP8725TLE/NOPB-TI,296-40394-2,LP8725TLE,296-40394-1,-LP8725TLE-NDR,LP8725TLE/NOPB-ND,296-LP8725TLE/NOPBTR,296-LP8725TLE/NOPBCT,296-LP8725TLE/NOPBDKR,TEXTISLP8725TLE/NOPB,LP8725TLE-ND,296-40394-2-ND,296-40394-1-ND,296-40394-6-ND,-296-40394-1-ND
Base Product Number: LP8725

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - LP8725TLE/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LP8725TLE/NOPB
PMIC - Voltage Regulators - Special Purpose LP8725TLE/NOPB
IC REG CTRLR/CONV 9OUT 30DSBGA

IC REG CTRLR/CONV 9OUT 30DSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-LP8725TLE/NOPB 996530-LP8725TLE/NOPB LP8725TLE/NOPB
Product Name Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AAT3258ITS-3.3-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOJ
Output Voltage 3.3 volts
IOUT 0.3000 amps
View Details
3 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details